2170230详情
Lapp 2170230重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL
Manufacturer
Thomas & Betts
Stranding element
无
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 85
Material core insulation
Other
Conductor surface
Tinned
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
0 - 0
Screen over stranding element
None
Category
Other
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
1.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
有
Low smoke according to IEC 61034-2
无
Material outer sheath
Other
Conductor category
Class 5 = flexible
组成
Iron
连接类型
Compression
2170230拓展信息








哦! 它是空的。