2170278详情
Lapp 2170278重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Other
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
8
Screen over stranding element
None
Category
Other
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
2
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
2170278拓展信息








哦! 它是空的。