2170326/300详情
Lapp 2170326/300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switching current (max.)
11A
Packaging type
Bag
Operation type
Lever
Content
1pc(s)
Switch position
1 x On/(On)
类型
D3V-115M-1C24
0个相似型号
2170326/300拓展信息
2170326/300详情
Lapp 2170326/300重要参数规格及、参数值,及相似型号如下:
Switching current (max.)
11A
Packaging type
Bag
Operation type
Lever
Content
1pc(s)
Switch position
1 x On/(On)
类型
D3V-115M-1C24
2170326/300拓展信息