2170344详情
Lapp 2170344重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Purple
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
12.2
Screen over stranding element
Foil
Category
Other
Halogen free according to IEC 60754-2
无
Core identification
Colour
Min. permitted bending radius, moving application with forced guidance
183
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
183
Min. permitted bending radius, stationary application/permanent installation
85.4
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
2170344拓展信息








哦! 它是空的。