2170350详情
Lapp 2170350重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG34GH250D5MN
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Panel
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-25 - 105
Diameter conductor
1.1
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
7.9
Screen over stranding element
Foil
Category
Other
Halogen free according to IEC 60754-2
无
Core identification
Colour
Screen over stranding
Foil + braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
118.5
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
额定电流
250 A
2170350拓展信息








哦! 它是空的。