2170360详情
Lapp 2170360重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Triple
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 70
Colour outer sheath
Red
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
7.7
Screen over stranding element
None
Category
Other
Halogen free according to IEC 60754-2
无
Core identification
Colour
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
38.5
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 2 = stranded
2170360拓展信息








哦! 它是空的。