2170430详情
Lapp 2170430重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Quad
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyolefin
Conductor surface
Tinned
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
4.8
Screen over stranding element
None
Category
5E
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
2
Screen over stranding
Foil + braiding
Low smoke (according to EN 61034-2)
无
NVP value
67
Min. permitted bending radius, stationary application/permanent installation
20.4
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 2 = stranded
2170430拓展信息








哦! 它是空的。