2170433详情
Lapp 2170433重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-30 - 0
Outer diameter approx.
4.8
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, moving application with forced guidance
81.6
Nominal cross section conductor
2
Min. permitted bending radius, moving application/free movement
81.6
Min. permitted bending radius, stationary application/permanent installation
20.4
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
2170433拓展信息








哦! 它是空的。