2170466详情
Lapp 2170466重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-25 - 80
Conductor surface
Bare
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
8.7
Screen over stranding element
Foil
Category
6A (IEC)
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
2
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
NVP value
79
Min. permitted bending radius, stationary application/permanent installation
90
Low smoke according to IEC 61034-2
无
Material outer sheath
Other
Conductor category
Class 1 = solid
2170466拓展信息








哦! 它是空的。