2170476详情
Lapp 2170476重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-25 - 80
Colour outer sheath
Green
Outer diameter approx.
9
Screen over stranding element
Foil
Category
7
Core identification
Colour
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
NVP value
79
Material outer sheath
Other
Conductor category
Class 1 = solid
2170476拓展信息








哦! 它是空的。