2170483详情
Lapp 2170483重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyolefin
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-30 - 70
Outer diameter approx.
8.9
Screen over stranding element
Foil
Category
6A (IEC)
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
2
Screen over stranding
Foil + braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
72
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 2 = stranded
2170483拓展信息








哦! 它是空的。