2170500详情
Lapp 2170500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
SPRAGUE
RoHS
YES
Stranding element
Pairs
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
9
Screen over stranding element
Foil + braiding
Category
Other
Halogen free according to IEC 60754-2
无
Core identification
Colour
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
36
Low smoke according to IEC 61034-2
无
Conductor category
Class 2 = stranded
2170500拓展信息








哦! 它是空的。