2170815
2170815

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Lapp 2170815

  • 收藏
  • 对比

型号

2170815

品牌

Lapp

utmel 编号

1418-2170815

商品类别

多芯导线

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Data and communication cable

起订量

1最小包装量--

添加到询价列表
2170815
2170815 Lapp Data and communication cable

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

2170815详情

Lapp 2170815重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Stranding element

    Pairs

  • Flame retardant

    According to IEC/EN 60332-1-2

  • Permitted cable outer temperature after assembling without vibration

    -40 - 80

  • Material core insulation

    Polyvinyl chloride (PVC)

  • Conductor surface

    Bare

  • Colour outer sheath

    Purple

  • Permitted cable outer temperature during assembling/handling

    0 - 0

  • Outer diameter approx.

    8.4

  • Screen over stranding element

    None

  • Category

    Other

  • Halogen free according to IEC 60754-2

  • Core identification

    Colour

  • Min. permitted bending radius, moving application with forced guidance

    126

  • Nominal cross section conductor

    2

  • Screen over stranding

    Braiding

  • Low smoke (according to EN 61034-2)

  • Min. permitted bending radius, moving application/free movement

    126

  • Min. permitted bending radius, stationary application/permanent installation

    50.4

  • Low smoke according to IEC 61034-2

  • Material outer sheath

    Polyurethane (PUR)

  • Conductor category

    Class 6 = very flexible

0个相似型号

2170815拓展信息

0035170
0035170

Lapp

0030916
0030916

Lapp

0035001
0035001

Lapp

0028886
0028886

Lapp

1135753
1135753

Lapp

0028704
0028704

Lapp

10035068
1135012
1135012

Lapp

0011184
0011184

Lapp

281403
281403

Lapp

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z