2170885详情
Lapp 2170885重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Triple
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
7.6
Screen over stranding element
None
Category
Other
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
0.75
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
38
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
2170885拓展信息








哦! 它是空的。