2170905详情
Lapp 2170905重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Low smoke according to IEC 61034-2
有
Min. permitted bending radius, stationary application/permanent installation
133.5
Nominal cross section conductor
2
Halogen free according to IEC 60754-2
无
Outer diameter approx.
8.6
Permitted cable outer temperature during assembling/handling
0 - 0
Colour outer sheath
Red
Conductor surface
Bare
Permitted cable outer temperature after assembling without vibration
-20 - 70
2170905拓展信息








哦! 它是空的。