2170961详情
Lapp 2170961重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-20 - 60
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
0 - 50
Outer diameter approx.
7.4
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
30.4
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
2170961拓展信息








哦! 它是空的。