2170971详情
Lapp 2170971重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
30.4
Halogen free according to IEC 60754-2
有
Outer diameter approx.
7.4
Permitted cable outer temperature during assembling/handling
0 - 50
Colour outer sheath
Yellow
Conductor surface
Bare
Permitted cable outer temperature after assembling without vibration
-20 - 60
2170971拓展信息








哦! 它是空的。