2171041详情
Lapp 2171041重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
60 VDC
Manufacturer Part Number
7000-44511-7963300
Side 2 Gender
Male
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Colour outer sheath
Green
Category
5
Halogen free according to IEC 60754-2
无
NVP value
63
连接器类型
M12 Straight Male to Straight M12 Male, 4-pole
额定电流
4 Amps
知识产权评级
IP65/IP66K/IP67
长度
33 Meters
2171041拓展信息








哦! 它是空的。