2171214详情
Lapp 2171214重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP67
Category
5
Halogen free according to IEC 60754-2
无
NVP value
63
长度
0.5
0个相似型号
2171214拓展信息








哦! 它是空的。