2171219详情
Lapp 2171219重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP67
Category
5
Halogen free according to IEC 60754-2
无
NVP value
63
长度
10
0个相似型号
2171219拓展信息
1311325/500
Lapp
1308852/100
Lapp
1032063/100
Lapp
1024485/100
Lapp
1032000/500
Lapp
1032101/1000
Lapp
1119244/500
Lapp
1308952/500
Lapp
1024315/500
Lapp
1308605/100
Lapp








哦! 它是空的。