2171281详情
Lapp 2171281重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
NH-BMQ830-25-R-140
Manufacturer
Grove Gear
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5
Halogen free according to IEC 60754-2
无
NVP value
67
输入类型
C-Face Quilled
长度
3
2171281拓展信息
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp








哦! 它是空的。