2171778详情
Lapp 2171778重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
A32353-10
Manufacturer
Nidec
Colour outer sheath
Green
Degree of protection (IP)
IP67
Category
5E
Halogen free according to IEC 60754-2
无
NVP value
67
长度
0.5
0个相似型号
2171778拓展信息








哦! 它是空的。