2210706详情
Lapp 2210706重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 85
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 85
Outer diameter approx.
24
Nominal cross section conductor
120
Nominal voltage U0
100
Nominal voltage U
100
Material outer sheath
Other
Conductor category
Class D = flexible
2210706拓展信息








哦! 它是空的。