24420054详情
Lapp 24420054重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Zinc
Locking mechanism
Other
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
HB
防紫外线
有
宽度
25.6
高度
41.8
0个相似型号
24420054拓展信息








哦! 它是空的。