24441208详情
Lapp 24441208重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
AWG
27
Cable design
Round
Cable features
incl. detent,Common shield,Twin shield,Metal foil shield,Flame-retardant,Halogen-free
Cable use
Networks
Connector version
straight
Factory colour
Red
Halogen-free
有
No. of A connectors
1x
No. of B connections
1x
Type A
RJ45 plug
Type B
RJ45 plug
Version
Cable
屏蔽/屏蔽
S/FTP
24441208拓展信息









哦! 它是空的。