2510005详情
Lapp 2510005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Rubber - silicone rubber (SIR)
Conductor surface
Tinned
Outer diameter approx.
7.6
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1.5
Low smoke according to IEC 61034-2
无
Nominal voltage U
10000
Conductor category
Class 5 = flexible
Manufacturer Part Number
2510005
Manufacturer
Lapp Group
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.07
Reach合规守则
unknown
连接器支持类型
线缆
2510005拓展信息








哦! 它是空的。