26300104详情
Lapp 26300104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
RF51998
Manufacturer
Turck
Flame retardant
无
Fibre type
Multi mode 62.5/125
Colour outer sheath
Black
Outer diameter approx.
7.8
Halogen free according to IEC 60754-2
无
With strain relief
有
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
121.5
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
26300104拓展信息








哦! 它是空的。