26300912详情
Lapp 26300912重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Angle
90 Degrees
Manufacturer Part Number
AT42/M40/C90/BLY
Approvals
CE, CSA, UL
Manufacturer
Adaptaflex, a Division of T & B
Colour outer sheath
Black
Outer diameter approx.
13
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
202.5
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
组成
Non-Metallic
连接类型
Snap-In
26300912拓展信息








哦! 它是空的。