26310304详情
Lapp 26310304重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PS31M-UT11RS-M00
Manufacturer
卡洛·加瓦齐
Material outer sheath
Polyurethane (PUR)
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
130.5
Low smoke (according to EN 61034-2)
无
With strain relief
有
Halogen free according to IEC 60754-2
无
Outer diameter approx.
8.4
Colour outer sheath
Black
Fibre type
Multi mode 50/125
Flame retardant
无
26310304拓展信息








哦! 它是空的。