26310904详情
Lapp 26310904重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With strain relief
有
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
130.5
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Flame retardant
无
Colour outer sheath
Black
Outer diameter approx.
8.4
Halogen free according to IEC 60754-2
无
26310904拓展信息








哦! 它是空的。