26600324详情
Lapp 26600324重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
165
Low smoke (according to EN 61034-2)
无
With strain relief
有
Halogen free according to IEC 60754-2
无
Outer diameter approx.
11
Colour outer sheath
Black
Fibre type
Multi mode 50/125
Flame retardant
无
26600324拓展信息








哦! 它是空的。