26601996详情
Lapp 26601996重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Flame retardant
无
Colour outer sheath
Black
Outer diameter approx.
14.3
Halogen free according to IEC 60754-2
无
With strain relief
有
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
214.5
Low smoke according to IEC 61034-2
无
系列
*
26601996拓展信息








哦! 它是空的。