26610406详情
Lapp 26610406重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Fibre type
Multi mode 50/125
Flame retardant
无
Outer diameter approx.
5.6
Halogen free according to IEC 60754-2
无
With strain relief
有
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
88.5
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
26610406拓展信息








哦! 它是空的。