27500924详情
Lapp 27500924重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Colour outer sheath
Green
Outer diameter approx.
9.6
Halogen free according to IEC 60754-2
无
With strain relief
有
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
144
Low smoke according to IEC 61034-2
无
Material outer sheath
Other
27500924拓展信息








哦! 它是空的。