27900912/4000详情
Lapp 27900912/4000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
SMT
Manufacturer part #
XF3M(1)-2215-1D
Packaging type
Bag
Content
1pc(s)
Case material
LCP, V0 according UL 94
Total number of pins
22
CS
1mm
Factory colour
Ecru
系列
XF3M(1)
类型
XF3M(1)-2215-1D
特征
+ locking mechanism
27900912/4000拓展信息








哦! 它是空的。