29032102详情
Lapp 29032102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
BRASS
Mounting Hole Size
CLEARANCE FOR #8 SCREW
Colour outer sheath
Orange
Halogen free according to IEC 60754-2
无
Low smoke according to IEC 61034-2
无
Risk Rank
5.08
Ihs Manufacturer
LAPP GROUP PVT LTD
Part Life Cycle Code
活跃
Manufacturer
Lapp Group
Manufacturer Part Number
29032102
端子表面处理
ELECTRO-SOLDER
Reach合规守则
unknown
连接器支持类型
CABLE ASSEMBLY
长度
2
29032102拓展信息








哦! 它是空的。