29320202详情
Lapp 29320202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
Maximum Voltage
50 VAC/50 VDC
Manufacturer Part Number
7000-47051-8312500
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
M12 Straight Male to M12 Straight Female, 8-pole
额定电流
6 Amps
知识产权评级
IP65/IP66K/IP67
长度
25 Meters
29320202拓展信息








哦! 它是空的。