30016373详情
Lapp 30016373重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-100 - 205
Conductor surface
Silver-plated
Colour outer sheath
White
Permitted cable outer temperature during assembling/handling
-100 - 205
Outer diameter approx.
5.9
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
0.75
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
23.6
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
30016373拓展信息








哦! 它是空的。