30017801详情
Lapp 30017801重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 70
Conductor surface
Bare
Colour outer sheath
Red
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
11.3
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
2
Min. permitted bending radius, stationary application/permanent installation
67.8
Low smoke according to IEC 61034-2
无
30017801拓展信息








哦! 它是空的。