3018942详情
Lapp 3018942重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Panel
Manufacturer
Cutler Hammer, Div of Eaton Co
Approvals
UL
Manufacturer Part Number
ND312WKA16S44Z04
Material core insulation
Other
Conductor surface
Other
Outer diameter approx.
4.8
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
4
Nominal voltage U0
300
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
额定电流
1,200 A
3018942拓展信息








哦! 它是空的。