4150404详情
Lapp 4150404重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Conductor surface
Tinned
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1.5
Low smoke according to IEC 61034-2
无
Conductor category
Class 5 = flexible
RoHS
Non-Compliant
Insulation Materials
PVC
最小工作温度
-40 °C
颜色
Red
无卤素
不含卤素
外径
3.4 mm
4150404拓展信息
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp
Lapp








哦! 它是空的。