4160714详情
Lapp 4160714重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon 6 UL V-2
Head Diameter (mm)
5.1
Mounting Hole Diameter mm
2.6
Conductor surface
Tinned
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
6
Low smoke according to IEC 61034-2
无
Conductor category
Class 5 = flexible
颜色
Black
0个相似型号
4160714拓展信息








哦! 它是空的。