4160906详情
Lapp 4160906重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Outer diameter approx.
9
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
16
Nominal voltage U0
450
Core colour
Grey
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
4160906拓展信息








哦! 它是空的。