4180403详情
Lapp 4180403重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Conductor surface
Tinned
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
0.5
Low smoke according to IEC 61034-2
无
Conductor category
Class 5 = flexible
Insulation Materials
PVC
零件状态
活跃
4180403拓展信息








哦! 它是空的。