44420017详情
LAPP 44420017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for M23 connectors
Mechanical mounting1
for panel mounting
Mechanical mounting
flange (4 holes)
Locking system1
threaded joint
Locking system
external thread
Spatial orientation
straight
Connector variant
A1 D3.2
Connector series
EPIC® SIGNAL M23
Gross weight
5g
Certificates
RoHS compliant
44420017拓展信息








哦! 它是空的。