44420104详情
Lapp 44420104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
4 - 4
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
4 - 4
Diameter plug-in contact
2
Material of contact surface
Gold
Material contact
Brass
Connectable conductor cross section multi-wired
4 - 4
Connectable conductor cross section solid-core
4 - 4
44420104拓展信息








哦! 它是空的。