44420152详情
Lapp 44420152重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
7
Content
5pc(s)
Total no. of pins
7
Industrial packaging
有
Leading contact (PE)
无
Connections
Soldering,Crimp
Manufacturer part #
44420152
Contamination level
3
Connector cross section
1 - 2.50mm²
Contact Materials
黄铜镀金
Connector type
Socket
类型
P part, left-hand
特征
Left-hand
44420152拓展信息
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp









哦! 它是空的。