44420286详情
Lapp 44420286重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
50 - 120
Type of electric connection
Screw connection
Ambient temperature
-25 - 85
Rated current In
400
Connectable conductor cross section fine-strand without cable end sleeve
50 - 120
Material of contact surface
Silver
Connectable conductor cross section multi-wired
50 - 120
Pollution degree
3
Connectable conductor cross section solid-core
50 - 120
44420286拓展信息








哦! 它是空的。