44420292详情
Lapp 44420292重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
70 - 70
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
70 - 70
Diameter plug-in contact
20
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
70 - 70
Connectable conductor cross section solid-core
70 - 70
44420292拓展信息








哦! 它是空的。