44420294详情
Lapp 44420294重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
50 - 50
Connectable conductor cross section fine-strand without cable end sleeve
50 - 50
Connectable conductor cross section multi-wired
50 - 50
Connectable conductor cross section solid-core
50 - 50
Diameter plug-in contact
20
Material contact
Brass
Material of contact surface
Silver
Type of electric connection
压接
44420294拓展信息








哦! 它是空的。